IC REG LINEAR 2.8V 200MA 5TSOP
2.8V LDO Regulator, 200mA, Low Dropout, Ultra-High PSRR, TSOP-5 Product overview: NCV8570BSN28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8570BSN28T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082756-NCV8570BSN28
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.205V @ 200mA
Operating Supply Current: 110μA to 130μA
PSRR: 82dB to 63dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 2.8V 200MA 5TSOP
LDO Voltage Regulators 200MA ULN RF LDO REG2.8V
IC REG LINEAR 2.8V 200MA 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8570BSN28T1GTR-ND | 776-NCV8570BSN28T1G | 1082756-NCV8570BSN28T1G | NCV8570BSN28T1G | NCV8570BSN28T1G | NCV8570BSN28T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 200mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV8570BSN28T1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; TSOP | Other; 5-TSOP | ||||
| Output Voltage | 2.8 volts | 2.8 volts | ||||
| IOUT | 0.2000 amps | 0.2000 amps |