Manufacturer: ON Semiconductor
Win Source Part Number: 1230782-NCV8570BMN33
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)
3.3V LDO Regulator, 200mA, 110mV Dropout, 63dB PSRR, DFN Product overview: NCV8570BMN330R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8570BMN330R2G
LDO Voltage Regulators 200MA ULN RF LDO REG3.3V
IC REG LINEAR 3.3V 200MA 6DFN
IC REG LINEAR 3.3V 200MA 6DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230782-NCV8570BMN330R2G | NCV8570BMN330R2GOSCT-ND | 776-NCV8570BMN330R2G | NCV8570BMN330R2G | NCV8570BMN330R2G | NCV8570BMN330R2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8570BMN330R2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 200mA DFN LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN | ||||
| Special Features | Input Overcurrent Protection | Enable |