Fixed Positive LDO Regulator, 2.8V, 0.165V Dropout, BICMOS, PDSO6
Win Source Part Number: 1081878-NCV8570BMN28
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 130 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (2x2.2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 82dB ~ 63dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): NCP700BMT30TBG; NCV8560MN180R2G; NCP700MN280R2G; LDK120PU-R; LDK120PU30R; LDK120PU12R;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 110 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV8570BMN280R2GOSTR
Base Product Number: NCV8570
Voltage Dropout (Max): 0.205V @ 200mA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)
2.8V LDO Regulator, 200mA, Low Dropout, DFN, 6-Pin Product overview: NCV8570BMN280R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 200mA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200mA, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8570BMN280R2G
IC REG LINEAR 2.8V 200MA 6DFN
LDO Voltage Regulators 200MA ULN RF LDO REG2.8V
IC REG LINEAR 2.8V 200MA 6DFN
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8570BMN280R2G | 1081878-NCV8570BMN280R2G | NCV8570BMN280R2GOSTR-ND | 776-NCV8570BMN280R2G | NCV8570BMN280R2G | NCV8570BMN280R2G | NCV8570BMN280R2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 200mA DFN LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; DFN | Other; Tape & Reel | Other; 6-VDFN Exposed Pad | Other; DFN | |||
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |