Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)
IC REG LINEAR 2.5V 200MA 6-DFN
IC REG LINEAR 2.5V 200MA 6-DFN
LDO Regulator, 200 mA, Low Dropout, Ultra-High PSRR, Ultra-Low Noise 2.5V, 6 Pin DFN, 2 x 2.2, 0.65 Pitch, 3000-REEL Product overview: NCV8570BMN250R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA, 2.5V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8570BMN250R2G
IC REG LINEAR 2.5V 200MA 6DFN
IC REG LINEAR 2.5V 200MA 6DFN
LDO Voltage Regulators 200MA ULN RF LDO REG2.5V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8570BMN250R2GTR-ND | 776-NCV8570BMN250R2G | NCV8570BMN250R2G | NCV8570BMN250R2G | NCV8570BMN250R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 200 mA 2.5V DFN LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN | |||
| Special Features | Input Overcurrent Protection | Enable |