Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)
1.8V LDO Regulator, 200mA, 90mV Dropout, 63dB PSRR, DFN Product overview: NCV8570BMN180R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8570BMN180R2G
Manufacturer: ON Semiconductor
Win Source Part Number: 025146-NCV8570BMN180
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DFN (2x2.2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 110μA to 130μA
PSRR: 82dB to 63dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.8V 200MA 6DFN
IC REG LINEAR 1.8V 200MA 6DFN
LDO Voltage Regulators 200MA ULN RF LDO REG1.8V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8570BMN180R2GOSTR-ND | 776-NCV8570BMN180R2G | 025146-NCV8570BMN180R2G | NCV8570BMN180R2G | NCV8570BMN180R2G | NCV8570BMN180R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 200mA DFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV8570BMN180R2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN | Other; 6-DFN (2x2.2) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |