3.3V LDO Regulator, 150mA, Ultra-Low Dropout, 75mV, TSOP-5 Product overview: NCV8560SN330T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8560SN330T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 209140-NCV8560SN330T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.075V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 180μA
PSRR: 62dB to 38dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
LDO Voltage Regulators 3.3V LDO WITH ENABLE
IC REG LINEAR 3.3V 150MA 5TSOP
IC REG LINEAR 3.3V 150MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8560SN330T1G | NCV8560SN330T1GOSDKR-ND | 209140-NCV8560SN330T1G | NCV8560SN330T1G | NCV8560SN330T1G | NCV8560SN330T1G |
| Product Name | Low-Power 3.3V 150mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV8560SN330T1G | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; 5-TSOP | SOT23 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.0750 volts | 0.0750 volts |