onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8560SN300T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8560SN300T1G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8560SN300T1G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8560SN300T1G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV8560SN300T1G - 1082752-NCV8560SN300T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8560SN300T1G
1082752-NCV8560SN300T1G
PMIC - PMIC - Voltage Regulators - Linear - NCV8560SN300T1G 1082752-NCV8560SN300T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082752-NCV8560SN300 T1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 175μA PSRR: 62dB to 38dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082752-NCV8560SN300T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 175μA
PSRR: 62dB to 38dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Low-Power 3V 150mA LDO Voltage Regulator IC
776-NCV8560SN300T1G
Low-Power 3V 150mA LDO Voltage Regulator IC 776-NCV8560SN300T1G
3V LDO Regulator, 150mA, Ultra-Low Dropout, TSOP-5 Product overview: NCV8560SN300T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8560SN300T1G can be used for catalog matching and distributor lookup.

3V LDO Regulator, 150mA, Ultra-Low Dropout, TSOP-5 Product overview: NCV8560SN300T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8560SN300T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8560SN300T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8560SN300T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8560SN300T1G
IC REG LINEAR 3V 150MA 5TSOP

IC REG LINEAR 3V 150MA 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV8560SN300T1G
LDO Voltage Regulators NCV8560SN300T1G
LDO Voltage Regulators 3.0V LDO WITH ENABLE

LDO Voltage Regulators 3.0V LDO WITH ENABLE

Buy Now Datasheet
IC REG LINEAR 3V 150MA 5TSOP - 598-NCV8560SN300T1G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3V 150MA 5TSOP
598-NCV8560SN300T1G
IC REG LINEAR 3V 150MA 5TSOP 598-NCV8560SN300T1G
IC REG LINEAR 3V 150MA 5TSOP

IC REG LINEAR 3V 150MA 5TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCV8560SN300T1G-ND 1082752-NCV8560SN300T1G 776-NCV8560SN300T1G NCV8560SN300T1G NCV8560SN300T1G 598-NCV8560SN300T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV8560SN300T1G Low-Power 3V 150mA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators IC REG LINEAR 3V 150MA 5TSOP
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; 5-TSOP Other; TSOP SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ2012SN-D107 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
2.1A Power Management IC - 746-AMT49502KLPTR-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 165 C (329 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP120-AUJZ18R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Voltage Regulators - 1914782 - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; μmax
View Details