Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (3x3)
IC REG LINEAR 2.5V 150MA 6DFN
LDO Voltage Regulators 2.5V LDO WITH ENABLE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8560MN250R2G-ND | NCV8560MN250R2G | NCV8560MN250R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-VDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection |