LDO Regulator, 500mA, 12V In, 10V Out, Adj, DFN, SMT Product overview: NCV8537MNADJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 12V, 10V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 12V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8537MNADJR2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFN (3x3)
Adjustable Positive LDO Regulator, 1.25V Min, 10V Max, BIPolar, PDSO10
Manufacturer: onsemi
Win Source Part Number: 1323721-NCV8537MNADJ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 14 mA
Control Features: Enable, Power Good
Voltage - Output (Max): 10V
Output Configuration: Positive
Voltage - Input (Max): 12V
Voltage - Output (Min/Fixed): 1.25V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-VFDFN Exposed Pad
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 220 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ONSONSNCV8537MNADJR2
Base Product Number: NCV8537
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.34V @ 500mA (Typ)
IC REG LIN POS ADJ 500MA 10DFN
IC REG LIN POS ADJ 500MA 10DFN
LDO Voltage Regulators LDO
IC REG LIN POS ADJ 500MA 10DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV8537MNADJR2G | NCV8537MNADJR2GOSDKR-ND | NCV8537MNADJR2G | 1323721-NCV8537MNADJR2G | NCV8537MNADJR2G | NCV8537MNADJR2G | NCV8537MNADJR2G | NCV8537MNADJR2G |
| Product Name | 500mA 12V 10V DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; DFN | Other; 10-VFDFN Exposed Pad | Other; DFN | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Output Voltage | 10 volts | 1.25 to 10 volts | 1.25 volts | 1.25 volts | ||||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| Dropout Voltage | 0.3400 volts | 0.3400 volts | 0.3400 volts | 0.3400 volts |