Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
IC REG LINEAR 2.5V 500MA 10DFN
IC REG LINEAR 2.5V 500MA 10DFN
LDO Voltage Regulators LDO
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8537MN250R2GOSDKR-ND | NCV8537MN250R2G | NCV8537MN250R2G | NCV8537MN250R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good |