onsemi Ldo, Fixed, 1.25-10V, 0.5A, 125Deg C; Output Type Onsemi NCV8537MLADJR2G

Description
LDO, FIXED, 1.25-10V, 0.5A, 125DEG C; Output Type:Adjustable; Input Voltage Min:2.9V; Input Voltage Max:12V; Output Voltage Min:1.25V; Output Voltage Max:10V; Output Current Max:500mA; Dropout Voltage Typ @ Current:340mV RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.25-10V, 0.5A, 125DEG C; Output Type:Adjustable; Input Voltage Min:2.9V; Input Voltage Max:12V; Output Voltage Min:1.25V; Output Voltage Max:10V; Output Current Max:500mA; Dropout Voltage Typ @ Current:340mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.25-10V, 0.5A, 125Deg C; Output Type Onsemi - 38AH7072 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.25-10V, 0.5A, 125Deg C; Output Type Onsemi
38AH7072
Ldo, Fixed, 1.25-10V, 0.5A, 125Deg C; Output Type Onsemi 38AH7072
LDO, FIXED, 1.25-10V, 0.5A, 125DEG C; Output Type:Adjustable; Input Voltage Min:2.9V; Input Voltage Max:12V; Output Voltage Min:1.25V; Output Voltage Max:10V; Output Current Max:500mA; Dropout Voltage Typ @ Current:340mV RoHS Compliant: Yes

LDO, FIXED, 1.25-10V, 0.5A, 125DEG C; Output Type:Adjustable; Input Voltage Min:2.9V; Input Voltage Max:12V; Output Voltage Min:1.25V; Output Voltage Max:10V; Output Current Max:500mA; Dropout Voltage Typ @ Current:340mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38AH7072
Product Name Ldo, Fixed, 1.25-10V, 0.5A, 125Deg C; Output Type Onsemi
Input Voltage 2.9 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details