IC REG LIN POS ADJ 500MA 10DFNW
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFNW (3x3)
IC REG LIN POS ADJ 500MA 10DFNW
LDO Voltage Regulators LDO Regulator 500 mA Low Dropout
IC REG LIN POS ADJ 500MA 10DFNW
IC REG LIN POS ADJ 500MA 10DFNW
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV8537MLADJR2GDKR-ND | NCV8537MLADJR2G | NCV8537MLADJR2G | NCV8537MLADJR2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good |