LDO Regulator, 500 mA, Low Dropout, 3000-REEL Product overview: NCV8537ML500R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8537ML500R2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 500MA 10DFNW
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFNW (3x3)
IC REG LINEAR 5V 500MA 10DFNW
IC REG LINEAR 5V 500MA 10DFNW
IC REG LINEAR 5V 500MA 10DFNW
IC REG LINEAR 5V 500MA 10DFNW
LDO Voltage Regulators LDO Regulator 500 mA Low Dropout
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8537ML500R2G | 488-NCV8537ML500R2GDKR-ND | NCV8537ML500R2G | NCV8537ML500R2G | NCV8537ML500R2G | NCV8537ML500R2G |
| Product Name | 500 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Dropout Voltage | 3.40E-4 volts | 0.3400 volts | 0.3400 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed |