Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFNW (3x3)
IC REG LINEAR 2.5V 500MA 10DFNW
IC REG LINEAR 2.5V 500MA 10DFNW
IC REG LINEAR 2.5V 500MA 10DFNW
IC REG LINEAR 2.5V 500MA 10DFNW
LDO Voltage Regulators LDO Regulator 500 mA Low Dropout
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8537ML250R2GTR-ND | NCV8537ML250R2G | NCV8537ML250R2G | NCV8537ML250R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good |