Manufacturer: ON Semiconductor
Win Source Part Number: 1230781-NCV8535MNADJ
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFN (3x3)
Adj LDO Regulator, 500mA, 0.9% Acc, 190uA Iq, DFN10 Product overview: NCV8535MNADJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 190uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 190uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8535MNADJR2G can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 500MA 10DFN
IC REG LIN POS ADJ 500MA 10DFN
IC REG LIN POS ADJ 500MA 10DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230781-NCV8535MNADJR2G | NCV8535MNADJR2GOSDKR-ND | 776-NCV8535MNADJR2G | NCV8535MNADJR2G | NCV8535MNADJR2G | NCV8535MNADJR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8535MNADJR2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500mA 190uA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; DFN | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |