Manufacturer: ON Semiconductor
Win Source Part Number: 1230780-NCV8535MN330
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: NCV8535
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 190μA ~ 14mA
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 10-DFN (3x3)
Voltage Input MAX: 12V
Voltage Dropout (Maximum): 0.34V @ 500mA
Alternative Parts (Cross-Reference): TPS7133QPWLE; TPS7133QPWPLE; TPS7333QPWRG4;
Introduction Date: October 23, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230780-NCV8535MN330R2G |
| Product Name | Electrical Parts - NCV8535MN330R2G |