Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
1.8V LDO Regulator, 500mA, 0.9% Acc, DFN, 12V In Product overview: NCV8535MN180R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 500mA, 12V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500mA, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8535MN180R2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887170-NCV8535MN180R
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV8535
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV8535MN180R2GOSDKR
IC REG LINEAR 1.8V 500MA 10DFN
IC REG LINEAR 1.8V 500MA 10DFN
LDO Voltage Regulators 500mA LDO AUTO VERSN
IC REG LINEAR 1.8V 500MA 10DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8535MN180R2GOSDKR-ND | 776-NCV8535MN180R2G | 887170-NCV8535MN180R2G | NCV8535MN180R2G | NCV8535MN180R2G | NCV8535MN180R2G | NCV8535MN180R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 500mA 12V DFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV8535MN180R2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; DFN | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |