IC REG LINEAR 1.5V 500MA 10DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
IC REG LINEAR 1.5V 500MA 10DFN
IC REG LINEAR 1.5V 500MA 10DFN
LDO Voltage Regulators 500mA LDO AUTO VERSN
IC REG LINEAR 1.5V 500MA 10DFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV8535MN150R2GCT-ND | NCV8535MN150R2G | NCV8535MN150R2G | NCV8535MN150R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |