IC REG LIN POS ADJ 500MA 10DFNW
IC REG LIN POS ADJ 500MA 10DFNW
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFNW (3x3)
LDO Voltage Regulators 500 mA Low Iq Ultra-High Accuracy
IC REG LIN POS ADJ 500MA 10DFNW
IC REG LIN POS ADJ 500MA 10DFNW
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV8535MLADJR2GDKR-ND | NCV8535MLADJR2G | NCV8535MLADJR2G | NCV8535MLADJR2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |