Manufacturer: ON Semiconductor
Win Source Part Number: 1082745-NCV8518PWR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Wake-Up, Watchdog
Output Current: 250mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 16-SOIC
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.75V @ 150mA
Operating Supply Current: 150μA
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC REG LDO 5V 0.25A 16SOIC Product overview: NCV8518PWR2G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8518PWR2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 250MA 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1082745-NCV8518PWR2G | 699-NCV8518PWR2G | NCV8518PWR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8518PWR2G | 5V 0.25A LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Package Type | SOIC; Other; 16-SOIC | Other; Reel - TR | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||
| Special Features | Enable, Reset, Wake-Up, Watchdog | Enable, Reset, Wake-Up, Watchdog |