Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC-EP
IC REG LINEAR 5V 250MA 8-SOIC-EP
IC REG LINEAR 5V 250MA 8-SOIC-EP
LDO Regulator, 250 mA, Watchdog, Wake Up, with Reset and Enable 5.0 V, SOIC-8 EP, 2500-REEL Product overview: NCV8518CPDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250 mA, 5.0 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250 mA, 5.0 V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8518CPDR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929063-NCV8518CPDR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC-EP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV8518
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 5V 250MA 8SOIC
IC REG LINEAR 5V 250MA 8SOIC
LDO Voltage Regulators Low Dropout Linear Reg with Enable, 1A
IC REG LINEAR 5V 250MA 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8518CPDR2GTR-ND | 776-NCV8518CPDR2G | 929063-NCV8518CPDR2G | NCV8518CPDR2G | NCV8518CPDR2G | NCV8518CPDR2G | NCV8518CPDR2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 250 mA 5.0 V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV8518CPDR2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC-EP | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable, Reset, Wake-Up, Watchdog |