Manufacturer: ON Semiconductor
Win Source Part Number: 1082744-NCV8518BPWR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Wake-Up, Watchdog
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 16-SOIC
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.75V @ 150mA
Operating Supply Current: 150μA
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
5V LDO Regulator, 250mA, High PSRR, SOIC-16, Surface Mount Product overview: NCV8518BPWR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 250mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8518BPWR2G can be used for catalog matching and distributor lookup.
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LINEAR 5V 250MA 16SOIC
IC REG LINEAR 5V 250MA 16SOIC
IC REG LINEAR 5V 250MA 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1082744-NCV8518BPWR2G | 776-NCV8518BPWR2G | NCV8518BPWR2G | NCV8518BPWR2G | NCV8518BPWR2G | NCV8518BPWR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8518BPWR2G | SMD 5V 250mA SOIC LDO Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||||
| Output Voltage Type | Fixed; Fixed | Fixed; Adjustable / Variable | Fixed | |||
| Package Type | SOIC; Other; 16-SOIC | Other; SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) Exposed Pad | SOIC | ||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Enable, Reset, Wake-Up, Watchdog | Enable, Reset, Wake-Up, Watchdog |