Manufacturer: ON Semiconductor
Win Source Part Number: 1230778-NCV8518APWR2
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Wake-Up, Watchdog
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 250mA
Family Name: NCV8518A
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.75V @ 150mA
Alternative Parts (Cross-Reference): TS4264GCW50 RP; TLE7270-2G; L5150BN;
Introduction Date: March 05, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 16-SOIC
5V LDO Regulator, 250mA, 45V In, SOIC, Watchdog, Reset Product overview: NCV8518APWR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8518APWR2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 250MA 16SOIC
IC REG LINEAR 5V 250MA 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230778-NCV8518APWR2G | NCV8518APWR2G-ND | 776-NCV8518APWR2G | NCV8518APWR2G | NCV8518APWR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8518APWR2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 250mA 45V SOIC LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) Exposed Pad | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | Other; SOIC | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Special Features | Enable, Reset, Wake-Up, Watchdog | Over Temperature, Short Circuit | Enable, Reset, Wake-Up, Watchdog |