Manufacturer: ON Semiconductor
Win Source Part Number: 1082742-NCV8518APDR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Wake-Up, Watchdog
Output Current: 250mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SOIC-EP
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.75V @ 150mA
Operating Supply Current: 150μA
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC-EP
5V 250mA LDO Voltage Regulator, SOIC-8, 45V In, 150°C Product overview: NCV8518APDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8518APDR2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 250MA 8SOIC
IC REG LINEAR 5V 250MA 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1082742-NCV8518APDR2G | NCV8518APDR2G-ND | 776-NCV8518APDR2G | NCV8518APDR2G | NCV8518APDR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8518APDR2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 250mA 45V SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOIC; Other; 8-SOIC-EP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; SOIC | SOIC | |
| Special Features | Enable, Reset, Wake-Up, Watchdog | Over Temperature, Short Circuit | Enable, Reset, Wake-Up, Watchdog | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts |