Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO16
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 16-SOIC
IC REG LINEAR 5V 150MA 16SOIC
IC REG LINEAR 5V 150MA 16SOIC
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8512PW50R2G | NCV8512PW50R2GOSTR-ND | NCV8512PW50R2G | NCV8512PW50R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SOP16 | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | ||
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Over Temperature, Short Circuit | Reset |