Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 16-SOIC
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO16
IC REG LINEAR 5V 150MA 16SOIC
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8512PW50G-ND | NCV8512PW50G | NCV8512PW50G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | Other; SOP16 | SOIC |
| Special Features | Over Temperature, Short Circuit |