onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV8509PDW25R2G NCV8509PDW25R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082740-NCV8509PDW25 R2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Reset Output Current: 115mA, 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Maximum Input Voltage: 50V Nominal Output Voltage (Min/Fixed): 5V, 2.5V Dropout Voltage-Max: 0.6V @ 100mA, Operating Supply Current: 175μA to 10mA Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082740-NCV8509PDW25 R2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Reset Output Current: 115mA, 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Maximum Input Voltage: 50V Nominal Output Voltage (Min/Fixed): 5V, 2.5V Dropout Voltage-Max: 0.6V @ 100mA, Operating Supply Current: 175μA to 10mA Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV8509PDW25R2G - 1082740-NCV8509PDW25R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8509PDW25R2G
1082740-NCV8509PDW25R2G
PMIC - PMIC - Voltage Regulators - Linear - NCV8509PDW25R2G 1082740-NCV8509PDW25R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082740-NCV8509PDW25 R2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Reset Output Current: 115mA, 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Maximum Input Voltage: 50V Nominal Output Voltage (Min/Fixed): 5V, 2.5V Dropout Voltage-Max: 0.6V @ 100mA, Operating Supply Current: 175μA to 10mA Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082740-NCV8509PDW25R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Reset
Output Current: 115mA, 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Maximum Input Voltage: 50V
Nominal Output Voltage (Min/Fixed): 5V, 2.5V
Dropout Voltage-Max: 0.6V @ 100mA,
Operating Supply Current: 175μA to 10mA
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
100 mA 5.0 V 2.5 V SOIC LDO Voltage Regulator IC
776-NCV8509PDW25R2G
100 mA 5.0 V 2.5 V SOIC LDO Voltage Regulator IC 776-NCV8509PDW25R2G
LDO Regulator, 100 mA 5.0 V / 2.5 V, SOIC 16 LEAD WIDE BODY, EXPOSED PAD, 1000-REEL Product overview: NCV8509PDW25R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 5.0 V, 2.5 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 5.0 V, 2.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8509PDW25R2G can be used for catalog matching and distributor lookup.

LDO Regulator, 100 mA 5.0 V / 2.5 V, SOIC 16 LEAD WIDE BODY, EXPOSED PAD, 1000-REEL Product overview: NCV8509PDW25R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 5.0 V, 2.5 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 5.0 V, 2.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8509PDW25R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8509PDW25R2GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8509PDW25R2GOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8509PDW25R2GOS-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 115mA, 100mA 16-SOIC

Linear Voltage Regulator IC Positive Fixed 2 Output 115mA, 100mA 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
NCV8509PDW25R2G
Linear Voltage Regulators NCV8509PDW25R2G
Linear Voltage Regulators 2.5V 100mA Sequenced Dual

Linear Voltage Regulators 2.5V 100mA Sequenced Dual

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8509PDW25R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8509PDW25R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8509PDW25R2G
IC REG LINEAR 5V/2.5V 16SOIC

IC REG LINEAR 5V/2.5V 16SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV8509PDW25R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8509PDW25R2G
PMIC - Voltage Regulators - Linear NCV8509PDW25R2G
IC REG LINEAR 5V/2.5V 16SOIC

IC REG LINEAR 5V/2.5V 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1082740-NCV8509PDW25R2G 776-NCV8509PDW25R2G NCV8509PDW25R2GOS-ND NCV8509PDW25R2G NCV8509PDW25R2G NCV8509PDW25R2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV8509PDW25R2G 100 mA 5.0 V 2.5 V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOIC; Other; 16-SOIC Other; SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" SOIC
Life Cycle Stage Maturity; Active
Special Features Reset Over Temperature Reset
Unlock Full Specs
to access all available technical data