Manufacturer: ON Semiconductor
Win Source Part Number: 1230775-NCV8509PDW25
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 5V/2.5V 16SOIC Product overview: NCV8509PDW25 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8509PDW25 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V/2.5V 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230775-NCV8509PDW25 | 699-NCV8509PDW25 | NCV8509PDW25 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8509PDW25 | 5V 2.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | ||
| Package Type | Other; Tube | ||
| Output Voltage | 5 to 2.5 volts | ||
| IOUT | 0.1150 to 0.1000 amps | 0.1150 to 0.1000 amps | |
| VIN | 50 volts |