Manufacturer: ON Semiconductor
Win Source Part Number: 060128-NCV8509PDW18R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 100mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Reset
Output Current: 115mA, 100mA
Output Voltage: 3.3V, 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Maximum Input Voltage: 50V
Nominal Output Voltage (Min/Fixed): 3.3V, 1.8V
Dropout Voltage-Max: 0.6V @ 100mA,
Operating Supply Current: 175μA to 10mA
Protection Features: Over Temperature
Alternative Parts (Cross-Reference): NCV8509PDW18R2; NCV8509PDW18; NCV8509PDW18G;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
LDO Regulator, 100 mA 3.3 V / 1.8 V, SOIC 16 LEAD WIDE BODY, EXPOSED PAD, 1000-REEL Product overview: NCV8509PDW18R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 3.3 V, 1.8 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 3.3 V, 1.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8509PDW18R2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 115mA, 100mA 16-SOIC
IC REG LINEAR 3.3V/1.8V 16SOIC
IC REG LINEAR 3.3V/1.8V 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 060128-NCV8509PDW18R2G | 776-NCV8509PDW18R2G | NCV8509PDW18R2GOS-ND | NCV8509PDW18R2G | NCV8509PDW18R2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8509PDW18R2G | 100 mA 3.3 V 1.8 V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOIC; Other; 16-SOIC | Other; SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |