Manufacturer: ON Semiconductor
Win Source Part Number: 790658-NCV8508DW50R2
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 250mA
Family Name: NCV8508
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 16-SOIC
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.9V @ 150mA
Alternative Parts (Cross-Reference): TLS820F1ELV50; TLE72792EV50XT; TPS7A6350QPWPRQ1; TLE7272-2E;
Introduction Date: June 08, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 16-SOIC
Linear Voltage Regulator, LDO, 250 mA, with Watchdog, Wake Up, Reset and Delay Reset 5.0 V, SO-16 WB, 1000-REEL Product overview: NCV8508DW50R2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8508DW50R2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 250MA 16SOIC
IC REG LINEAR 5V 250MA 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 790658-NCV8508DW50R2 | NCV8508DW50R2OS-ND | 776-NCV8508DW50R2 | NCV8508DW50R2 | NCV8508DW50R2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8508DW50R2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 250 mA 5.0 V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | Other; SOIC | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |