onsemi Voltage Regulators - Linear NCV8508D2T50

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA D2PAK-7
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA D2PAK-7
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV8508D2T50 is a precision micropower Low Dropout (LDO) voltage regulator designed to provide a fixed output voltage of 5.0 V with a maximum output current of 250 mA. It features a low quiescent current of 100 µA typical, making it suitable for battery-operated and microprocessor-controlled applications. The device includes essential control functions such as Wakeup, Watchdog, and RESET, which enhance its usability in microprocessor environments. This regulator is robust enough for severe automotive conditions and is AEC qualified, ensuring reliability in automotive applications. It operates over a wide input voltage range from -0.3 V to 45 V, with a peak transient voltage tolerance of up to 60 V. Protection features include thermal shutdown and short circuit protection, contributing to its durability. The NCV8508D2T50 is available in a D2PAK-7 package, which is suitable for applications requiring efficient thermal management. The product is also offered in a Pb-Free version, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The NCV8508D2T50 is a precision micropower Low Dropout (LDO) voltage regulator designed to provide a fixed output voltage of 5.0 V with a maximum output current of 250 mA. It features a low quiescent current of 100 µA typical, making it suitable for battery-operated and microprocessor-controlled applications. The device includes essential control functions such as Wakeup, Watchdog, and RESET, which enhance its usability in microprocessor environments. This regulator is robust enough for severe automotive conditions and is AEC qualified, ensuring reliability in automotive applications. It operates over a wide input voltage range from -0.3 V to 45 V, with a peak transient voltage tolerance of up to 60 V. Protection features include thermal shutdown and short circuit protection, contributing to its durability. The NCV8508D2T50 is available in a D2PAK-7 package, which is suitable for applications requiring efficient thermal management. The product is also offered in a Pb-Free version, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV8508D2T50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV8508D2T50
Voltage Regulators - Linear NCV8508D2T50
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA D2PAK-7

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA D2PAK-7

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV8508D2T50
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467622P - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers