onsemi 5V 250MA LDO Voltage Regulator IC NCV8508D2T50

Description
IC REG LINEAR 5V 250MA D2PAK-7 / Linear Voltage Regulator IC Positive Fixed 1 Output 250mA D2PAK-7 Product overview: NCV8508D2T50 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8508D2T50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 250MA D2PAK-7 / Linear Voltage Regulator IC Positive Fixed 1 Output 250mA D2PAK-7 Product overview: NCV8508D2T50 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8508D2T50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 250MA LDO Voltage Regulator IC
699-NCV8508D2T50
5V 250MA LDO Voltage Regulator IC 699-NCV8508D2T50
IC REG LINEAR 5V 250MA D2PAK-7 / Linear Voltage Regulator IC Positive Fixed 1 Output 250mA D2PAK-7 Product overview: NCV8508D2T50 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8508D2T50 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 250MA D2PAK-7 / Linear Voltage Regulator IC Positive Fixed 1 Output 250mA D2PAK-7 Product overview: NCV8508D2T50 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8508D2T50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323618-NCV8508D2T50 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323618-NCV8508D2T50
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323618-NCV8508D2T50
Manufacturer: onsemi Win Source Part Number: 1323618-NCV8508D2T50 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 50 Mounting: Surface Mount Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset, Watchdog Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 5V Supplier Device Package: D2PAK-7 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 2 (1 Year) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NCV8508 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.9V @ 150mA

Manufacturer: onsemi
Win Source Part Number: 1323618-NCV8508D2T50
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: D2PAK-7
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 150 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: NCV8508
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.9V @ 150mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV8508D2T50 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8508D2T50
PMIC - Voltage Regulators - Linear NCV8508D2T50
IC REG LINEAR 5V 250MA D2PAK-7

IC REG LINEAR 5V 250MA D2PAK-7

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-NCV8508D2T50 1323618-NCV8508D2T50 NCV8508D2T50
Product Name 5V 250MA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Output Voltage 5 volts
IOUT 0.2500 amps 0.2500 amps
VIN 45 volts
Unlock Full Specs
to access all available technical data