Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC-EP
IC REG LINEAR LDO 5V SOIC
IC REG LINEAR LDO 5V SOIC
IC REG LINEAR LDO 5V SOIC
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2336843 | 488-NCV8508CPD501R2GTR-ND | NCV8508CPD501R2G | NCV8508CPD501R2G | NCV8508CPD501R2G |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Delay, Reset, Wake-Up, Watchdog |