onsemi 5V 250mA 45V LDO Voltage Regulator IC NCV85081BDS50R4G

Description
5V LDO Regulator, 250mA, 45V In, TO-263-8, SM Product overview: NCV85081BDS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV85081BDS50R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V LDO Regulator, 250mA, 45V In, TO-263-8, SM Product overview: NCV85081BDS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV85081BDS50R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 250mA 45V LDO Voltage Regulator IC
776-NCV85081BDS50R4G
5V 250mA 45V LDO Voltage Regulator IC 776-NCV85081BDS50R4G
5V LDO Regulator, 250mA, 45V In, TO-263-8, SM Product overview: NCV85081BDS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV85081BDS50R4G can be used for catalog matching and distributor lookup.

5V LDO Regulator, 250mA, 45V In, TO-263-8, SM Product overview: NCV85081BDS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV85081BDS50R4G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - NCV85081BDS50R4G - 1230769-NCV85081BDS50R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV85081BDS50R4G
1230769-NCV85081BDS50R4G
PMIC - PMIC - Voltage Regulators - Linear - NCV85081BDS50R4G 1230769-NCV85081BDS50R4G
Manufacturer: ON Semiconductor Win Source Part Number: 1230769-NCV85081BDS5 0R4G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset, Watchdog Output Configuration: Positive Output Current: 250mA Family Name: NCV85081B Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.onsemi.com Manufacturer Package: D2PAK-7 Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.9V @ 150mA Alternative Parts (Cross-Reference): TS4264CW50 RP; R1516S052B-T1-AE; R1516S051B-T1-JE; Introduction Date: July 29, 2010 ECCN: EAR99 Country of Origin: Belgium Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230769-NCV85081BDS50R4G
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Output Configuration: Positive
Output Current: 250mA
Family Name: NCV85081B
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK-7
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.9V @ 150mA
Alternative Parts (Cross-Reference): TS4264CW50 RP; R1516S052B-T1-AE; R1516S051B-T1-JE;
Introduction Date: July 29, 2010
ECCN: EAR99
Country of Origin: Belgium
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV85081BDS50R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV85081BDS50R4G
PMIC - Voltage Regulators - Linear NCV85081BDS50R4G
IC REG LINEAR 5V 250MA D2PAK-7

IC REG LINEAR 5V 250MA D2PAK-7

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV85081BDS50R4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV85081BDS50R4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV85081BDS50R4G
IC REG LINEAR 5V 250MA D2PAK-7

IC REG LINEAR 5V 250MA D2PAK-7

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV85081BDS50R4G
LDO Voltage Regulators NCV85081BDS50R4G
LDO Voltage Regulators 250 MA 5 V LDO

LDO Voltage Regulators 250 MA 5 V LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV85081BDS50R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV85081BDS50R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV85081BDS50R4G
IC REG LINEAR 5V 250MA D2PAK-7

IC REG LINEAR 5V 250MA D2PAK-7

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCV85081BDS50R4G 1230769-NCV85081BDS50R4G NCV85081BDS50R4G NCV85081BDS50R4G NCV85081BDS50R4G NCV85081BDS50R4G
Product Name 5V 250mA 45V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV85081BDS50R4G PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-263-8 TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-263
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Dropout Voltage 0.4500 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 1915243 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details
UC1836 High Efficiency Regulator Controller - 5962-9065002PA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CDIP
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP3608AR-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details