onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV8506D2T50R4G NCV8506D2T50R4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 127464-NCV8506D2T50R 4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 400mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 400mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK-7 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 400mA Operating Supply Current: 150μA to 45mA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 127464-NCV8506D2T50R 4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 400mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 400mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK-7 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 400mA Operating Supply Current: 150μA to 45mA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV8506D2T50R4G - 127464-NCV8506D2T50R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8506D2T50R4G
127464-NCV8506D2T50R4G
PMIC - PMIC - Voltage Regulators - Linear - NCV8506D2T50R4G 127464-NCV8506D2T50R4G
Manufacturer: ON Semiconductor Win Source Part Number: 127464-NCV8506D2T50R 4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 400mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 400mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK-7 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 400mA Operating Supply Current: 150μA to 45mA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 127464-NCV8506D2T50R4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 400mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: D2PAK-7
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 400mA
Operating Supply Current: 150μA to 45mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8506D2T50R4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8506D2T50R4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8506D2T50R4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-7

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-7

Buy Now Datasheet
 - NCV8506D2T50R4G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSSO7

Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSSO7

Supplier's Site Datasheet
Singapore, Singapore
5V 400mA LDO Voltage Regulator IC
776-NCV8506D2T50R4G
5V 400mA LDO Voltage Regulator IC 776-NCV8506D2T50R4G
5V LDO Regulator, 400mA, 2% Acc, TO-263-8, SMT Product overview: NCV8506D2T50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8506D2T50R4G can be used for catalog matching and distributor lookup.

5V LDO Regulator, 400mA, 2% Acc, TO-263-8, SMT Product overview: NCV8506D2T50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8506D2T50R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV8506D2T50R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8506D2T50R4G
PMIC - Voltage Regulators - Linear NCV8506D2T50R4G
IC REG LINEAR 5V 400MA D2PAK-7

IC REG LINEAR 5V 400MA D2PAK-7

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8506D2T50R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8506D2T50R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8506D2T50R4G
IC REG LINEAR 5V 400MA D2PAK-7

IC REG LINEAR 5V 400MA D2PAK-7

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 127464-NCV8506D2T50R4G NCV8506D2T50R4GOSTR-ND NCV8506D2T50R4G 776-NCV8506D2T50R4G NCV8506D2T50R4G NCV8506D2T50R4G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV8506D2T50R4G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 400mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; D2PAK-7 TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA Other; SMSIP7H Other; TO-263-8
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data