Adjustable LDO Regulator, 400mA, 45V In, TO-263-8, SMT Product overview: NCV8505D2TADJR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8505D2TADJR4G
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA D2PAK-7
Manufacturer: onsemi
Win Source Part Number: 1320104-NCV8505D2TAD
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 750
Mounting: Surface Mount
Current - Output: 400mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 45 mA
Control Features: Enable, Reset
Voltage - Output (Max): 44.4V
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 1.3V
Supplier Device Package: D2PAK-7
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 84
Current - Quiescent (Iq): 350 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV8505D2TADJR4G-ND,
Base Product Number: NCV8505
Product Status: Obsolete
Voltage Dropout (Max): 0.6V @ 400mA
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC REG LIN POS ADJ 400MA D2PAK-7
IC REG LIN POS ADJ 400MA D2PAK-7
IC REG LIN POS ADJ 400MA D2PAK-7
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV8505D2TADJR4G | NCV8505D2TADJR4GOSTR-ND | 1320104-NCV8505D2TADJR4G | NCV8505D2TADJR4G | NCV8505D2TADJR4G | NCV8505D2TADJR4G |
| Product Name | 400mA 45V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; TO-263-8 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | ||
| Output Voltage | 44.4 volts | 1.3 to 44.4 volts | 1.3 volts | 1.3 volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |
| IQ | 3.50E-4 amps | 3.50E-4 amps | 3.50E-4 amps | 3.50E-4 amps |