Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA D2PAK-7
IC REG LIN POS ADJ 400MA D2PAK-7
IC REG LIN POS ADJ 400MA D2PAK-7
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8505D2TADJG-ND | NCV8505D2TADJG | 598-NCV8505D2TADJG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN POS ADJ 400MA D2PAK-7 |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | |
| Special Features | Reverse Voltage Protection |