onsemi SMD 5V 400mA 45V LDO Voltage Regulator IC NCV8505D2T50R4G

Description
5V 400mA LDO Regulator, TO-263-8, 45V In, Surface Mount Product overview: NCV8505D2T50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 400mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8505D2T50R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V 400mA LDO Regulator, TO-263-8, 45V In, Surface Mount Product overview: NCV8505D2T50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 400mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8505D2T50R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5V 400mA 45V LDO Voltage Regulator IC
776-NCV8505D2T50R4G
SMD 5V 400mA 45V LDO Voltage Regulator IC 776-NCV8505D2T50R4G
5V 400mA LDO Regulator, TO-263-8, 45V In, Surface Mount Product overview: NCV8505D2T50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 400mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8505D2T50R4G can be used for catalog matching and distributor lookup.

5V 400mA LDO Regulator, TO-263-8, 45V In, Surface Mount Product overview: NCV8505D2T50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 400mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8505D2T50R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8505D2T50R4GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8505D2T50R4GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8505D2T50R4GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-7

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-7

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8505D2T50R4GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8505D2T50R4GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8505D2T50R4GCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-7

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-7

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8505D2T50R4GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8505D2T50R4GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8505D2T50R4GDKR-ND
IC REG LINEAR 5V 400MA D2PAK-7

IC REG LINEAR 5V 400MA D2PAK-7

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV8505D2T50R4G - 132516-NCV8505D2T50R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8505D2T50R4G
132516-NCV8505D2T50R4G
PMIC - PMIC - Voltage Regulators - Linear - NCV8505D2T50R4G 132516-NCV8505D2T50R4G
Manufacturer: ON Semiconductor Win Source Part Number: 132516-NCV8505D2T50R 4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 400mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 400mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK-7 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 400mA Operating Supply Current: 350μA to 45mA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 132516-NCV8505D2T50R4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 400mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: D2PAK-7
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 400mA
Operating Supply Current: 350μA to 45mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV8505D2T50R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8505D2T50R4G
PMIC - Voltage Regulators - Linear NCV8505D2T50R4G
IC REG LINEAR 5V 400MA D2PAK-7

IC REG LINEAR 5V 400MA D2PAK-7

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8505D2T50R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8505D2T50R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8505D2T50R4G
IC REG LINEAR 5V 400MA D2PAK-7

IC REG LINEAR 5V 400MA D2PAK-7

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV8505D2T50R4G
LDO Voltage Regulators NCV8505D2T50R4G
LDO Voltage Regulators 5.0V 400mA w/ENABLE

LDO Voltage Regulators 5.0V 400mA w/ENABLE

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8505D2T50R4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8505D2T50R4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8505D2T50R4G
IC REG LINEAR 5V 400MA D2PAK-7

IC REG LINEAR 5V 400MA D2PAK-7

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCV8505D2T50R4G 488-NCV8505D2T50R4GTR-ND 132516-NCV8505D2T50R4G NCV8505D2T50R4G NCV8505D2T50R4G NCV8505D2T50R4G NCV8505D2T50R4G
Product Name SMD 5V 400mA 45V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV8505D2T50R4G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO-263-8 TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA Other; D2PAK-7 TO-263 TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps
IQ 3.50E-4 amps 3.50E-4 amps 3.50E-4 amps
Unlock Full Specs
to access all available technical data