Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 790655-NCV8503PWADJR
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Reset
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 400mA
Family Name: NCV8503
Output Voltage: 1.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA ~ 45mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 16-SOIC
Output Voltage MAX: 44.4V
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.6V @ 400mA
Alternative Parts (Cross-Reference): NCV8503PWADJ; NCV8503PWADJR2; NCV8503PDWADJR2G; NCV8503PDWADJ;
Introduction Date: February 07, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Adjustable LDO Regulator, 400mA, 45V In, SOIC, 1.3V-44.4V Out Product overview: NCV8503PWADJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 45V, 1.3V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 45V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8503PWADJR2G can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 400MA 16SOIC
IC REG LIN POS ADJ 400MA 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8503PWADJR2GOSTR-ND | 790655-NCV8503PWADJR2G | 776-NCV8503PWADJR2G | NCV8503PWADJR2G | NCV8503PWADJR2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV8503PWADJR2G | 400mA 45V 1.3V SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) Exposed Pad | Other; SOIC | ||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection; Enable, Reset | Enable, Reset |