onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV8502PDWADJR2 NCV8502PDWADJR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887167-NCV8502PDWADJ R2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 16-SOIC Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCV8502 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887167-NCV8502PDWADJ R2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 16-SOIC Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCV8502 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV8502PDWADJR2 - 887167-NCV8502PDWADJR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8502PDWADJR2
887167-NCV8502PDWADJR2
PMIC - PMIC - Voltage Regulators - Linear - NCV8502PDWADJR2 887167-NCV8502PDWADJR2
Manufacturer: ON Semiconductor Win Source Part Number: 887167-NCV8502PDWADJ R2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 16-SOIC Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCV8502 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887167-NCV8502PDWADJR2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCV8502
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
150MA LDO Voltage Regulator IC
699-NCV8502PDWADJR2
150MA LDO Voltage Regulator IC 699-NCV8502PDWADJR2
IC REG LIN POS ADJ 150MA 16SOIC Product overview: NCV8502PDWADJR2 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8502PDWADJR2 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 150MA 16SOIC Product overview: NCV8502PDWADJR2 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8502PDWADJR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LIN POS ADJ 150MA 16SOIC - 598-NCV8502PDWADJR2 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 150MA 16SOIC
598-NCV8502PDWADJR2
IC REG LIN POS ADJ 150MA 16SOIC 598-NCV8502PDWADJR2
IC REG LIN POS ADJ 150MA 16SOIC

IC REG LIN POS ADJ 150MA 16SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV8502PDWADJR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8502PDWADJR2
PMIC - Voltage Regulators - Linear NCV8502PDWADJR2
IC REG LIN POS ADJ 150MA 16SOIC

IC REG LIN POS ADJ 150MA 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 887167-NCV8502PDWADJR2 699-NCV8502PDWADJR2 598-NCV8502PDWADJR2 NCV8502PDWADJR2
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV8502PDWADJR2 150MA LDO Voltage Regulator IC IC REG LIN POS ADJ 150MA 16SOIC PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type SOIC; Other; 16-SOIC Other; 16-SOIC (0.295", 7.50mm Width) Exposed Pad SOIC; Other; 16-SOIC (0.295, 7.50mm Width) Exposed Pad
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
Motor Drivers, Controllers - UDN2916B - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
2 suppliers
Voltage Regulators - 1223331 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details