Manufacturer: ON Semiconductor
Win Source Part Number: 790653-NCV8502PDWADJ
Series: Automotive, AEC-Q100
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C
Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA
Family Name: NCV8502
Output Voltage: 1.28V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 75μA ~ 19mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 16-SOIC
Output Voltage MAX: 44.4V
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.6V @ 150mA
Alternative Parts (Cross-Reference): TLF4277-2LD; TLE4252DT; TLS115B0LDXUMA1; TLF42772LDXUMA1;
Introduction Date: October 03, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Adjustable LDO Regulator, 150mA, 45V In, SOIC, 1.3V Out Product overview: NCV8502PDWADJG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 45V, 1.3V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 45V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8502PDWADJG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 16-SOIC
IC REG LIN POS ADJ 150MA 16SOIC
IC REG LIN POS ADJ 150MA 16SOIC
IC REG LIN POS ADJ 150MA 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 790653-NCV8502PDWADJG | 776-NCV8502PDWADJG | NCV8502PDWADJG-ND | NCV8502PDWADJG | 598-NCV8502PDWADJG | NCV8502PDWADJG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8502PDWADJG | 150mA 45V 1.3V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LIN POS ADJ 150MA 16SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) Exposed Pad | Other; SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) Exposed Pad | SOIC; Other; 16-SOIC (0.295, 7.50mm Width) Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |