8V 150mA LDO Regulator, SOIC, 45V In, Surface Mount Product overview: NCV8502PDW80R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 8V, 150mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 8V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8502PDW80R2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 121114-NCV8502PDW80R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 150mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 16-SOIC
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 150μA to 19mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 16-SOIC
IC REG LINEAR 8V 150MA 16SOIC
IC REG LINEAR 8V 150MA 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV8502PDW80R2G | 121114-NCV8502PDW80R2G | NCV8502PDW80R2GOSTR-ND | NCV8502PDW80R2G | NCV8502PDW80R2G |
| Product Name | SMD 8V 150mA 45V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV8502PDW80R2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SOIC | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | ||
| Output Voltage | 8 volts | 8 volts | 8 volts | 8 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| IQ | 1.50E-4 amps | 1.50E-4 amps |