onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8502PDW80

Description
Manufacturer: onsemi Win Source Part Number: 1317030-NCV8502PDW80 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 47 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 19 mA Control Features: Enable, Reset Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 8V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 150°C Case / Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Protection Features: Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NCV8502 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.6V @ 150mA
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1317030-NCV8502PDW80 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 47 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 19 mA Control Features: Enable, Reset Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 8V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 150°C Case / Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Protection Features: Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NCV8502 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.6V @ 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317030-NCV8502PDW80 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317030-NCV8502PDW80
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317030-NCV8502PDW80
Manufacturer: onsemi Win Source Part Number: 1317030-NCV8502PDW80 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 47 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 19 mA Control Features: Enable, Reset Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 8V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 150°C Case / Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Protection Features: Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NCV8502 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.6V @ 150mA

Manufacturer: onsemi
Win Source Part Number: 1317030-NCV8502PDW80
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 47
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 19 mA
Control Features: Enable, Reset
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 8V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 150 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: NCV8502
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.6V @ 150mA

Buy Now Datasheet
Singapore, Singapore
8V 150MA SOIC LDO Voltage Regulator IC
699-NCV8502PDW80
8V 150MA SOIC LDO Voltage Regulator IC 699-NCV8502PDW80
IC REG LINEAR 8V 150MA 16SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 16-SOIC Product overview: NCV8502PDW80 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 150MA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 150MA, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8502PDW80 can be used for catalog matching and distributor lookup.

IC REG LINEAR 8V 150MA 16SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 16-SOIC Product overview: NCV8502PDW80 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 150MA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 150MA, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8502PDW80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV8502PDW80 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8502PDW80
PMIC - Voltage Regulators - Linear NCV8502PDW80
IC REG LINEAR 8V 150MA 16SOIC

IC REG LINEAR 8V 150MA 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1317030-NCV8502PDW80 699-NCV8502PDW80 NCV8502PDW80
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 8V 150MA SOIC LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width) Exposed Pad Other; Tube
Special Features Reverse Voltage Protection; Enable, Reset Enable, Reset
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP3300ART-3.2-RL7 - 910690-ADP3300ART-3.2-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Voltage Regulators - 2444546 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - UDN2559B - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Battery Chargers - BQ24295RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details