Manufacturer: ON Semiconductor
Win Source Part Number: 790652-NCV8502PDW33R
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA
Family Name: NCV8502
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA ~ 19mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 16-SOIC
Voltage Input MAX: 45V
Alternative Parts (Cross-Reference): TLE42994EV33; TLE72792GV33XT; S-19212B33A-V5T2U; TLE7279-2GV33;
Introduction Date: October 03, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
3.3V LDO Regulator, 150mA, SOIC, 45V In, AEC-Q100 Product overview: NCV8502PDW33R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3.3V, 150mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8502PDW33R2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 16-SOIC
IC REG LINEAR 3.3V 150MA 16SOIC
IC REG LINEAR 3.3V 150MA 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 790652-NCV8502PDW33R2G | 776-NCV8502PDW33R2G | NCV8502PDW33R2GOS-ND | NCV8502PDW33R2G | NCV8502PDW33R2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8502PDW33R2G | Automotive 3.3V 150mA 45V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) Exposed Pad | Other; SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |