Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC
LDO Regulator, 150 mA Adjustable, SOIC-8 Narrow Body, 2500-REEL Product overview: NCV8502DADJR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8502DADJR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929061-NCV8502DADJR2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCV8502
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LIN POS ADJ 150MA 8SOIC
IC REG LIN POS ADJ 150MA 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8502DADJR2OS-ND | 776-NCV8502DADJR2 | 929061-NCV8502DADJR2 | NCV8502DADJR2 | NCV8502DADJR2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150 mA SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV8502DADJR2 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC | ||
| Special Features | Reverse Voltage Protection | Enable |