onsemi Voltage Regulators - Linear NCV8502DADJ

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV8502DADJ is a micropower linear voltage regulator capable of delivering an output current of 150 mA. It offers adjustable output voltage options, with an accuracy of ±2.0%. The maximum dropout voltage is 0.6 V at full load, and it features a low quiescent current of 90 µA under a 100 µA load, making it suitable for battery-operated devices. The regulator includes an active RESET function with a delay and a FLAG monitor, which provides early warning signals to the microprocessor during power-up or voltage drops. It operates correctly at output voltages as low as 1.0 V and is protected against reverse battery, short circuit, and thermal overload conditions. The device is AEC qualified, making it appropriate for automotive applications, and is available in both SO-8 and SOW-16 packages.

Datasheet Summary
Powered by GS/AI

The NCV8502DADJ is a micropower linear voltage regulator capable of delivering an output current of 150 mA. It offers adjustable output voltage options, with an accuracy of ±2.0%. The maximum dropout voltage is 0.6 V at full load, and it features a low quiescent current of 90 µA under a 100 µA load, making it suitable for battery-operated devices. The regulator includes an active RESET function with a delay and a FLAG monitor, which provides early warning signals to the microprocessor during power-up or voltage drops. It operates correctly at output voltages as low as 1.0 V and is protected against reverse battery, short circuit, and thermal overload conditions. The device is AEC qualified, making it appropriate for automotive applications, and is available in both SO-8 and SOW-16 packages.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV8502DADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV8502DADJ
Voltage Regulators - Linear NCV8502DADJ
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV8502DADJ
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139278 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details