The NCV8502D80R2G is a linear voltage regulator from Lingto Electronic Limited, designed to provide a stable output voltage of 8.0 V with a maximum output current of 150 mA. It features a low dropout voltage of 0.6 V at full load and a quiescent current of only 90 µA, making it suitable for battery-operated devices. The output voltage accuracy is ±2.0%, ensuring reliable performance in various applications. This regulator includes an active RESET function with a delay feature, which activates during power-up or when the output voltage falls outside regulation limits. Additionally, it has a FLAG monitor that provides an early warning signal to the microprocessor, allowing for graceful shutdown procedures. The device is protected against reverse battery, short circuit, and thermal overload, and is optimized for automotive applications with a peak transient voltage rating of 60 V. The NCV8502D80R2G is available in a SO-8 package and is AEC qualified, making it suitable for automotive and other applications requiring stringent reliability standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
8V LDO Regulator, 150mA, SOIC-8, 45V In, 2500/Reel Product overview: NCV8502D80R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 150mA, 45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 150mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8502D80R2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082718-NCV8502D80R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SOIC
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 150μA to 19mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC REG LINEAR 8V 150MA 8SOIC
IC REG LINEAR 8V 150MA 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8502D80R2GOS-ND | 776-NCV8502D80R2G | 1082718-NCV8502D80R2G | NCV8502D80R2G | NCV8502D80R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 8V 150mA 45V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV8502D80R2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC | SOIC | |
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection; Enable, Reset | Enable, Reset |