onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV8502D33R2G NCV8502D33R2G

Description
Fixed Positive LDO Regulator, 3.3V, BIPolar, PDSO8
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3.3V, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCV8502D33R2G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, BIPolar, PDSO8

Fixed Positive LDO Regulator, 3.3V, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV8502D33R2G - 114114-NCV8502D33R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8502D33R2G
114114-NCV8502D33R2G
PMIC - PMIC - Voltage Regulators - Linear - NCV8502D33R2G 114114-NCV8502D33R2G
Manufacturer: ON Semiconductor Win Source Part Number: 114114-NCV8502D33R2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SOIC Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 125μA to 19mA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 114114-NCV8502D33R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SOIC
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 125μA to 19mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8502D33R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8502D33R2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8502D33R2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3.3V 150mA 45V SOIC LDO Voltage Regulator IC
776-NCV8502D33R2G
3.3V 150mA 45V SOIC LDO Voltage Regulator IC 776-NCV8502D33R2G
3.3V LDO Regulator, 150mA, SOIC, 45V In, 150°C Product overview: NCV8502D33R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8502D33R2G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 150mA, SOIC, 45V In, 150°C Product overview: NCV8502D33R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8502D33R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LINEAR 3.3V 150MA 8SOIC - 598-NCV8502D33R2G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 150MA 8SOIC
598-NCV8502D33R2G
IC REG LINEAR 3.3V 150MA 8SOIC 598-NCV8502D33R2G
IC REG LINEAR 3.3V 150MA 8SOIC

IC REG LINEAR 3.3V 150MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV8502D33R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8502D33R2G
PMIC - Voltage Regulators - Linear NCV8502D33R2G
IC REG LINEAR 3.3V 150MA 8SOIC

IC REG LINEAR 3.3V 150MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8502D33R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8502D33R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8502D33R2G
IC REG LINEAR 3.3V 150MA 8SOIC

IC REG LINEAR 3.3V 150MA 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCV8502D33R2G 114114-NCV8502D33R2G NCV8502D33R2GOSTR-ND 776-NCV8502D33R2G 598-NCV8502D33R2G NCV8502D33R2G NCV8502D33R2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV8502D33R2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 150mA 45V SOIC LDO Voltage Regulator IC IC REG LINEAR 3.3V 150MA 8SOIC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SOP8 SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Life Cycle Stage PhaseOut; Obsolete(EOL) Last Shipments; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6833SEP-T - ODG (Origin Data Global)
Specs
Package Type Other; 44-LCC (J-Lead)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24715RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
PMIC - Voltage Regulators - Linear - ADP7142AUJZ-2.5-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2444546P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details