onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8502D25R2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8502D25R2GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8502D25R2GOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8502D25R2GOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.5V 150mA 45V SOIC LDO Voltage Regulator IC
776-NCV8502D25R2G
2.5V 150mA 45V SOIC LDO Voltage Regulator IC 776-NCV8502D25R2G
2.5V LDO Regulator, 150mA, SOIC-8, 45V In, 150°C Product overview: NCV8502D25R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, 45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8502D25R2G can be used for catalog matching and distributor lookup.

2.5V LDO Regulator, 150mA, SOIC-8, 45V In, 150°C Product overview: NCV8502D25R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, 45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8502D25R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV8502D25R2G - 790651-NCV8502D25R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8502D25R2G
790651-NCV8502D25R2G
PMIC - PMIC - Voltage Regulators - Linear - NCV8502D25R2G 790651-NCV8502D25R2G
Manufacturer: ON Semiconductor Win Source Part Number: 790651-NCV8502D25R2G Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 150mA Family Name: NCV8502 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA ~ 19mA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: 8-SOIC Voltage Input MAX: 45V Alternative Parts (Cross-Reference): RT2558-25GSP; R1516S025B-T1-JE; R1516H025B-T1-AE; R1516S025B-T1-AE; Introduction Date: October 03, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790651-NCV8502D25R2G
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA
Family Name: NCV8502
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA ~ 19mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 8-SOIC
Voltage Input MAX: 45V
Alternative Parts (Cross-Reference): RT2558-25GSP; R1516S025B-T1-JE; R1516H025B-T1-AE; R1516S025B-T1-AE;
Introduction Date: October 03, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV8502D25R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8502D25R2G
PMIC - Voltage Regulators - Linear NCV8502D25R2G
IC REG LINEAR 2.5V 150MA 8SOIC

IC REG LINEAR 2.5V 150MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8502D25R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8502D25R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8502D25R2G
IC REG LINEAR 2.5V 150MA 8SOIC

IC REG LINEAR 2.5V 150MA 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCV8502D25R2GOS-ND 776-NCV8502D25R2G 790651-NCV8502D25R2G NCV8502D25R2G NCV8502D25R2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 150mA 45V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV8502D25R2G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
Special Features Reverse Voltage Protection Reverse Voltage Protection; Enable, Reset Enable, Reset
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.8-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2444529P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details