Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
IC REG LINEAR 2.5V 150MA 8SOIC
IC REG LINEAR 2.5V 150MA 8SOIC
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8502D25G-ND | 598-NCV8502D25G | NCV8502D25G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 2.5V 150MA 8SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | |
| Special Features | Reverse Voltage Protection |